ISD5216SYI
ISD5216SYI
Obsolete
Description:  IC VOICE REC/PLAY 16MN 6S 28SOIC
Manufacturer:  Nuvoton Technology
Datasheet:   ISD5216SYI Datasheet
History Price: Obsolete
In Stock: 6000
ISD5216SYI vs ISD9130FI
Series
ChipCorder
-
Packaging
Tube
Tray
Status
Obsolete
Active
Interface
I2C
Serial
Input Signal
Analog - Single Ended, I2S, Microphone
-
Output Signal
Analog - Single Ended, I2S, PWM Speaker Output
-
Sampling Frequency
4 ~ 8kHz
-
Duration
8 Min 3 Sec ~ 16 Min 6 Sec
-
Filter Pass Band
1.8 ~ 3.7kHz
-
Messaging
Multiple
-
Oscillator Type
Internal/External
-
Features
Auto Mute, Automatic Gain Control, Volume Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Voltage - Supply
2.7 V ~ 3.3 V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)