ISD9130FI
ISD9130FI
Active
Description:  IC VOICE REC/PLAY 48LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD9130FI Datasheet
History Price: $1.50500
In Stock: 5200
ISD9130FI vs ISD5008SYI
Series
-
ChipCorder
Packaging
Tray
Tube
Status
Active
Obsolete
Interface
Serial
SPI
Input Signal
-
Analog - Single Ended, Microphone
Output Signal
-
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
4 ~ 8 Min
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
-
Multiple
Oscillator Type
-
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Volume Control
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
-
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
28-SOIC