ISD91361RI
ISD91361RI
Obsolete
Description:  IC VOICE REC/PLAY LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD91361RI Datasheet
History Price: Obsolete
In Stock: 38000
ISD91361RI vs ISD5116SIR
Series
-
ChipCorder
Packaging
Tray
-
Status
Obsolete
Obsolete
Interface
-
I2C
Input Signal
-
Analog - Single Ended, Microphone
Output Signal
-
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
8 Min 44 Sec ~ 17 Min 28 Sec
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
-
Multiple
Oscillator Type
-
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
-
2.7 V ~ 3.3 V
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC