ISD9331RI
ISD9331RI
Obsolete
Description:  IC VOICE REC/PLAY 64LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD9331RI Datasheet
History Price: Obsolete
In Stock: 37200
ISD9331RI vs ISD5104SYR
Series
-
ChipCorder
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Interface
Serial
I2C
Input Signal
-
Analog - Single Ended, Microphone
Output Signal
-
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
-
4 ~ 8kHz
Duration
-
2 Min 11 Sec ~ 4 Min 22 Sec
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
-
Multiple
Oscillator Type
-
Internal/External
Features
-
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP (7x7)
28-SOIC