Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD9341RI
ISD9341RI
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 64LQFP
Manufacturer:
Nuvoton Technology
Datasheet:
ISD9341RI Datasheet
History Price: Obsolete
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD9341RI vs ISD4004-16MSYI
Part No
ISD9341RI
ISD4004-16MSYI
Category
Interface - Voice Record and Playback
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Nuvoton Technology
Series
-
ChipCorder
Packaging
Tray
Tube
Status
Obsolete
Active
Interface
Serial
SPI
Input Signal
-
Analog - Differential
Output Signal
-
Analog - Single Ended
Sampling Frequency
-
4kHz
Duration
-
16 Min
Filter Pass Band
-
1.7kHz
Messaging
-
Multiple
Oscillator Type
-
Internal/External
Features
-
Auto Mute
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP (7x7)
28-SOIC