Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Renesas Electronics ISL21007BFB830Z-TK
ISL21007BFB830Z-TK
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES PREC 3V 8-SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ISL21007BFB830Z-TK Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL21007BFB830Z-TK vs ISL60007DIB825
Part No
ISL21007BFB830Z-TK
ISL60007DIB825
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FGA
FGA
Packaging
Cut Tape (CT)
Tube
Status
Obsolete
Obsolete
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.5V
Voltage - Output (Max)
-
-
Current - Output
-
7 mA
Tolerance
-
?.04%
Temperature Coefficient
-
10ppm/ ℃
Noise - 0.1Hz to 10Hz
-
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
2.7V ~ 5.5V
Current - Supply
-
800nA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC