Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Intersil ISL21009CFB825Z
ISL21009CFB825Z
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.08% 8SOIC
Manufacturer:
Intersil
Datasheet:
ISL21009CFB825Z Datasheet
History Price: $7.53000
In Stock: 47980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL21009CFB825Z vs ISL60002DIB825-TK
Part No
ISL21009CFB825Z
ISL60002DIB825-TK
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Intersil
Renesas Electronics
Series
FGA
FGA
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
7 mA
7 mA
Tolerance
?.08%
?.2%
Temperature Coefficient
5ppm/ ℃
20ppm/ ℃
Noise - 0.1Hz to 10Hz
4.5μVp-p
30μVp-p
Noise - 10Hz to 10kHz
22μVrms
-
Voltage - Input
3.5V ~ 16.5V
2.7V ~ 5.5V
Current - Supply
180μA
900nA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC