Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Renesas Electronics ISL2100AABZ-T
ISL2100AABZ-T
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ISL2100AABZ-T Datasheet
History Price: Obsolete
In Stock: 49680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL2100AABZ-T vs ISL2100AAR3Z
Part No
ISL2100AABZ-T
ISL2100AAR3Z
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
9V ~ 14V
9V ~ 14V
Logic Voltage - VIL, VIH
3.7V, 7.4V
3.7V, 7.4V
Current - Peak Output (Source, Sink)
2A, 2A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
114 V
114 V
Rise / Fall Time (Typ)
10ns, 10ns
10ns, 10ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
9-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
9-DFN-EP (3x3)