☰
ISL2100AAR3Z
ISL2100AAR3Z
Active
Description:  IC GATE DRVR HALF-BRIDGE 9DFN
Manufacturer:  Renesas Electronics
History Price: $4.16000
In Stock: 42800
ISL2100AAR3Z vs ISL6205CB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Synchronous
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
9V ~ 14V
5V ~ 12V
Logic Voltage - VIL, VIH
3.7V, 7.4V
-
Current - Peak Output (Source, Sink)
2A, 2A
850mA, -
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
114 V
-
Rise / Fall Time (Typ)
10ns, 10ns
20ns, 20ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-VFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
9-DFN-EP (3x3)
8-SOIC