Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Synchronous
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
9V ~ 14V
7V ~ 13.2V
Logic Voltage - VIL, VIH
3.7V, 7.4V
-
Current - Peak Output (Source, Sink)
2A, 2A
1.25A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
114 V
36 V
Rise / Fall Time (Typ)
10ns, 10ns
26ns, 18ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-VFDFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
9-DFN-EP (3x3)
14-SOIC