Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Renesas Electronics ISL22316UFRT10Z
ISL22316UFRT10Z
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 50KOHM 128TAP 10TDFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL22316UFRT10Z Datasheet
History Price: Obsolete
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL22316UFRT10Z vs ISL95811UFRTZ-TK
Part No
ISL22316UFRT10Z
ISL95811UFRTZ-TK
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
XDCP
XDCP
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
128
256
Resistance (Ohms)
50k
50k
Interface
I2C
I2C
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Selectable Address
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
?0ppm/ ℃
?5ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-TDFN-EP (3x3)
8-TDFN (3x3)
Package / Case
10-WFDFN Exposed Pad
8-WDFN Exposed Pad
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
70