Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Intersil ISL23448WFRZ-T7A
ISL23448WFRZ-T7A
Obsolete
Data Acquisition - Digital Potentiometers
Description:
DIGIPOT, CMOS, PQCC20
Manufacturer:
Intersil
Datasheet:
ISL23448WFRZ-T7A Datasheet
History Price: $2.44000
In Stock: 29740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL23448WFRZ-T7A vs ISL95810UIRT8Z
Part No
ISL23448WFRZ-T7A
ISL95810UIRT8Z
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Intersil
Renesas Electronics
Series
XDCP
XDCP
Packaging
Bulk
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
4
1
Number of Taps
128
256
Resistance (Ohms)
10k
50k
Interface
SPI
I2C
Memory Type
Volatile
Non-Volatile
Voltage - Supply
1.2V ~ 5.5V, 1.7V ~ 5.5V
2.7V ~ 5.5V
Features
Cascade Pin
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
125ppm/ ℃
?5ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-QFN (3x4)
8-TDFN (3x3)
Package / Case
20-VFQFN Exposed Pad
8-WDFN Exposed Pad
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
580
70