ISL28022FRZ
ISL28022FRZ
Active
Description:  IC PWR MONITOR 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL28022FRZ Datasheet
History Price: $3.17000
In Stock: 10400
ISL28022FRZ vs ISL6595DRZ
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Programmable
-
-
Applications
Digital Power Monitor
Digital Multiphase Controller
Voltage - Input
0V ~ 60V
-
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Current - Supply
700 μA
100 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
48-QFN (7x7)