☰
ISL3170EIUZ
ISL3170EIUZ
Active
Description:  IC TRANSCEIVER FULL 1/1 10MSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL3170EIUZ Datasheet
History Price: $2.31000
In Stock: 46640
ISL3170EIUZ vs ISL8563CB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS562
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
15 mV
500 mV
Data Rate
250kbps
500kbps
Voltage - Supply
3V ~ 3.6V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-MSOP
18-SOIC