☰
ISL4223EIR
ISL4223EIR
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20QFN
Manufacturer:  Intersil
Datasheet:   ISL4223EIR Datasheet
History Price: Obsolete
In Stock: 46960
ISL4223EIR vs ISL8563ECB
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232, RS562
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
70 mV
Data Rate
250kbps
5Mbps
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VQFN Exposed Pad
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-QFN (5x5)
18-SOIC