ISL43110IH-T
ISL43110IH-T
Obsolete
Description:  IC SWITCH SPST-NOX1 10OHM SOT23
Manufacturer:  Intersil
History Price: Obsolete
In Stock: 40400
ISL43110IH-T vs ISL8499IRTZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPST - NO
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
1
4
On-State Resistance (Max)
10Ohm
250mOhm
Channel-to-Channel Matching (ΔRon)
-
40mOhm
Voltage - Supply, Single (V-)
2.4V ~ 12V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 50ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
8pC
-120pC
Channel Capacitance (CS(off), CD(off))
15pF, 15pF
106pF
Current - Leakage (IS(off)) (Max)
1nA
50nA
Crosstalk
-
-98dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-WFQFN Exposed Pad
Supplier Device Package
SOT-23-5
16-TQFN (3x3)