Packaging
Bag
Tape & Reel (TR)
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
10Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
-
60mOhm
Voltage - Supply, Single (V-)
2.4V ~ 12V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 50ns
40ns, 20ns
Charge Injection
8pC
170pC
Channel Capacitance (CS(off), CD(off))
15pF, 15pF
62pF
Current - Leakage (IS(off)) (Max)
1nA
100nA
Crosstalk
-
-85dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
10-MSOP