ISL43111IBZ
ISL43111IBZ
Obsolete
Description:  IC SWITCH SPST-NCX1 10OHM 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ISL43111IBZ Datasheet
History Price: Obsolete
In Stock: 22400
ISL43111IBZ vs ISL8484IR
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
10Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
-
60mOhm
Voltage - Supply, Single (V-)
2.4V ~ 12V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 50ns
40ns, 20ns
-3db Bandwidth
-
-
Charge Injection
8pC
170pC
Channel Capacitance (CS(off), CD(off))
15pF, 15pF
62pF
Current - Leakage (IS(off)) (Max)
1nA
100nA
Crosstalk
-
-85dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
10-TDFN (3x3)