ISL43L712IU-T
ISL43L712IU-T
Obsolete
Description:  IC SW SPST-NO/NCX2 250MOHM 8MSOP
Manufacturer:  Intersil
History Price: $1.20000
In Stock: 23660
ISL43L712IU-T vs ISL84781IVZ
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Switch Circuit
SPST - NO/NC
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
2
1
On-State Resistance (Max)
250mOhm
750mOhm
Channel-to-Channel Matching (ΔRon)
5mOhm
120mOhm
Voltage - Supply, Single (V-)
1.65V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 25ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-125pC
-39pC
Channel Capacitance (CS(off), CD(off))
182pF, 182pF
65pF, 470pF
Current - Leakage (IS(off)) (Max)
3nA
4nA
Crosstalk
-94dB @ 100kHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
16-TSSOP