ISL43L712IU-T
ISL43L712IU-T
Obsolete
Description:  IC SW SPST-NO/NCX2 250MOHM 8MSOP
Manufacturer:  Intersil
History Price: $1.20000
In Stock: 36400
ISL43L712IU-T vs ISL8484IU
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPST - NO/NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
2
2
On-State Resistance (Max)
250mOhm
500mOhm
Channel-to-Channel Matching (ΔRon)
5mOhm
60mOhm
Voltage - Supply, Single (V-)
1.65V ~ 3.6V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 25ns
40ns, 20ns
-3db Bandwidth
-
-
Charge Injection
-125pC
170pC
Channel Capacitance (CS(off), CD(off))
182pF, 182pF
62pF
Current - Leakage (IS(off)) (Max)
3nA
100nA
Crosstalk
-94dB @ 100kHz
-85dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
10-MSOP