Switch Circuit
SPST - NO/NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
250mOhm
250mOhm
Channel-to-Channel Matching (ΔRon)
5mOhm
40mOhm
Voltage - Supply, Single (V-)
1.65V ~ 3.6V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 25ns
25ns, 23ns
Charge Injection
-125pC
-120pC
Channel Capacitance (CS(off), CD(off))
182pF, 182pF
106pF
Current - Leakage (IS(off)) (Max)
3nA
50nA
Crosstalk
-94dB @ 100kHz
-98dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
16-QFN (3x3)