☰
ISL4486IU
ISL4486IU
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8MSOP
Manufacturer:  Intersil
Datasheet:   ISL4486IU Datasheet
History Price: $1.23000
In Stock: 6640
ISL4486IU vs ISL8563CB
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS562
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
40 mV
500 mV
Data Rate
40Mbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-MSOP
18-SOIC