Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL55110IRZ
ISL55110IRZ
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL55110IRZ Datasheet
History Price: $2.84000
In Stock: 47740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL55110IRZ vs ISL6571CRZ
Part No
ISL55110IRZ
ISL6571CRZ
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge
Applications
Digital Imaging
Synchronous Buck Converters
Interface
Logic
PWM
Load Type
Capacitive and Resistive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
3Ohm
4.05mOhm LS, 4.8mOhm HS
Current - Output / Channel
100mA
25A
Current - Peak Output
3.5A
-
Voltage - Supply
2.7V ~ 5.5V
10.8V ~ 13.2V
Voltage - Load
5V ~ 13.2V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFQFN Exposed Pad
68-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
68-QFN (10x10)