ISL55110IRZ
ISL55110IRZ
Active
Description:  IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL55110IRZ Datasheet
History Price: $2.84000
In Stock: 47740
ISL55110IRZ vs ISL99135BDRZ-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge
Applications
Digital Imaging
DC-DC Converters
Interface
Logic
PWM
Load Type
Capacitive and Resistive
Inductive
Technology
Power MOSFET
DrMOS
Rds On (Typ)
3Ohm
-
Current - Output / Channel
100mA
35A
Current - Peak Output
3.5A
-
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Voltage - Load
5V ~ 13.2V
0V ~ 25V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Features
-
Bootstrap Circuit, Diode Emulation
Fault Protection
-
Shoot-Through, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFQFN Exposed Pad
24-PowerTFQFN
Supplier Device Package
16-QFN (4x4)
24-QFN (3.5x5)