Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL55110IRZ
ISL55110IRZ
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL55110IRZ Datasheet
History Price: $2.84000
In Stock: 47740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL55110IRZ vs ISL99380FRZ-TR5935
Part No
ISL55110IRZ
ISL99380FRZ-TR5935
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge (2)
-
Applications
Digital Imaging
-
Interface
Logic
-
Load Type
Capacitive and Resistive
-
Technology
Power MOSFET
-
Rds On (Typ)
3Ohm
-
Current - Output / Channel
100mA
-
Current - Peak Output
3.5A
-
Voltage - Supply
2.7V ~ 5.5V
-
Voltage - Load
5V ~ 13.2V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
-
Package / Case
16-TFQFN Exposed Pad
-
Supplier Device Package
16-QFN (4x4)
-