Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Intersil ISL6119LIB
ISL6119LIB
Obsolete
PMIC - Hot Swap Controllers
Description:
POWER SUPPLY CIRCUIT, FIXED
Manufacturer:
Intersil
Datasheet:
ISL6119LIB Datasheet
History Price: $1.11000
In Stock: 4760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6119LIB vs ISL61863DIRZ
Part No
ISL6119LIB
ISL61863DIRZ
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
2
2
Internal Switch(s)
Yes
Yes
Applications
USB
USB
Features
Latched Fault, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO
Programmable Features
Current Limit
-
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Current - Output (Max)
1A
3A
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
120 μA
57 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
10-DFN (3x3)