☰
ISL6142IB
ISL6142IB
Obsolete
Description:  IC HOT SWAP CTRLR -48V 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ISL6142IB Datasheet
History Price: Obsolete
In Stock: 3840
ISL6142IB vs ISL6119LIB
Series
IntelliTrip
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
2
Internal Switch(s)
No
Yes
Applications
-48V, VoIP
USB
Features
Auto Retry
Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Current Limit
Voltage - Supply
20V ~ 80V
2.7V ~ 5.5V
Current - Output (Max)
-
1A
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
2.6 mA
120 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC