Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Synchronous
Independent
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 5.5V
9V ~ 14V
Logic Voltage - VIL, VIH
1.8V, 3.1V
3.7V, 7.4V
Current - Peak Output (Source, Sink)
2A, 2A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
33 V
114 V
Rise / Fall Time (Typ)
8ns, 8ns
10ns, 10ns
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
9-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
9-DFN-EP (3x3)