ISL6219ACA-T
ISL6219ACA-T
Active
Description:  SWITCHING CONTROLLER, VOLTAGE-MO
Manufacturer:  Intersil
History Price: $3.72000
In Stock: 6000
ISL6219ACA-T vs ISL9502CRZ
Series
-
Robust Ripple Regulator (R3)
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 5.25V
Frequency - Switching
-
200kHz ~ 500kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Power Good
Operating Temperature
-
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN Exposed Pad
Supplier Device Package
-
48-QFN (7x7)