Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Intersil ISL6219ACA
ISL6219ACA
Obsolete
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Intersil
Datasheet:
ISL6219ACA Datasheet
History Price: $3.72000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6219ACA vs ISL9500CVZ-T
Part No
ISL6219ACA
ISL9500CVZ-T
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM Signal
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
3
2
Output Phases
3
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
4.75V ~ 5.25V
Frequency - Switching
100kHz ~ 1.5MHz
250kHz ~ 1MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good
Enable, Frequency Control, Phase Control, Power Good
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP/QSOP
38-TSSOP