ISL6224CA
ISL6224CA
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6224CA Datasheet
History Price: Obsolete
In Stock: 20800
ISL6224CA vs ISL8845AMBZ
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Flyback
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
9V ~ 30V
Frequency - Switching
300kHz, 600kHz
Up to 2MHz
Duty Cycle (Max)
94%
48%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Current Limit, Frequency Control
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC