ISL6224CA
ISL6224CA
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6224CA Datasheet
History Price: Obsolete
In Stock: 20800
ISL6224CA vs ISL9506HRZ-T
Series
-
Robust Ripple Regulator (R3)
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
3
Output Phases
1
3
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
4.75V ~ 5.25V
Frequency - Switching
300kHz, 600kHz
200kHz ~ 500kHz
Duty Cycle (Max)
94%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Enable, Power Good
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
40-QFN (6x6)