ISL6402AIR
ISL6402AIR
Obsolete
Description:  DUAL SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL6402AIR Datasheet
History Price: $1.77000
In Stock: 13200
ISL6402AIR vs ISL9440CIRZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs
3
4
Frequency - Switching
1.4MHz
600kHz
Voltage/Current - Output 1
Controller
Controller
Voltage/Current - Output 2
Controller
Controller
Voltage/Current - Output 3
Controller
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
4.5V ~ 24V
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
32-QFN (5x5)