ISL6411IR-TK
ISL6411IR-TK
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Intersil
History Price: $0.72000
In Stock: 30800
ISL6411IR-TK vs ISL9021IRUSZ-T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
3.6V
5.5V
Voltage - Output (Min/Fixed)
1.8V, 2.84V, 2.84V
1.6V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.22V @ 300mA
-
Current - Output
500mA, 300mA, 200mA
250mA
Current - Quiescent (Iq)
850 μA
50 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable, Fault Output, Reset
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
6-UFDFN
Supplier Device Package
16-QFN (4x4)
6-UTDFN (1.6x1.6)