ISL6412IR
ISL6412IR
Obsolete
Description:  IC REG LINEAR 1.8V/2.8V 16QFN
Manufacturer:  Intersil
Datasheet:   ISL6412IR Datasheet
History Price: $0.72000
In Stock: 47200
ISL6412IR vs ISL9021IIWZ-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
3
1
Voltage - Input (Max)
3.6V
5.5V
Voltage - Output (Min/Fixed)
1.8V, 2.8V, 2.8V
1.2V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-, 0.16V @ 225mA, 0.16V @ 125mA
-
Current - Output
330mA, 225mA, 125mA
250mA
Current - Quiescent (Iq)
1.125 mA
50 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable, Fault Output, Reset
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
4-UFBGA, WLCSP
Supplier Device Package
16-QFN (4x4)
4-WLCSP (1.16x0.98)