☰
ISL6520BCB
ISL6520BCB
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ISL6520BCB Datasheet
History Price: Obsolete
In Stock: 8160
ISL6520BCB vs ISL6426CB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.97V ~ 3.63V
Frequency - Switching
300kHz
100kHz ~ 700kHz
Duty Cycle (Max)
100%
96%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Phase Control
Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC