ISL6549IAZ-T
ISL6549IAZ-T
Active
Description:  SWITCHING CONTROLLER, VOLTAGE-MO
Manufacturer:  Intersil
History Price: $3.96000
In Stock: 25840
ISL6549IAZ-T vs ISL9307IRTWCNJZ-T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
2
4
Frequency - Switching
150kHz ~ 1MHz
3MHz
Voltage/Current - Output 1
Controller
1.2V, 1.5A
Voltage/Current - Output 2
Controller
1.8V, 1.5A
Voltage/Current - Output 3
-
3.3V, 300mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
4.75V ~ 5.25V
1.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WQFN Exposed Pad
Supplier Device Package
16-QSOP
16-QFN (4x4)