Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Intersil ISL6549IAZ-T
ISL6549IAZ-T
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
SWITCHING CONTROLLER, VOLTAGE-MO
Manufacturer:
Intersil
Datasheet:
ISL6549IAZ-T Datasheet
History Price: $3.96000
In Stock: 25840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6549IAZ-T vs ISL9441IRZ-T
Part No
ISL6549IAZ-T
ISL9441IRZ-T
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Intersil
Intersil
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs
2
4
Frequency - Switching
150kHz ~ 1MHz
300kHz
Voltage/Current - Output 1
Controller
Controller
Voltage/Current - Output 2
Controller
Controller
Voltage/Current - Output 3
-
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
32-QFN (5x5)