Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL6571CRZ
ISL6571CRZ
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 25A 68QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL6571CRZ Datasheet
History Price: Obsolete
In Stock: 17840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6571CRZ vs ISL55110IRZ
Part No
ISL6571CRZ
ISL55110IRZ
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Configuration
Half Bridge
Half Bridge (2)
Applications
Synchronous Buck Converters
Digital Imaging
Interface
PWM
Logic
Load Type
Inductive
Capacitive and Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
4.05mOhm LS, 4.8mOhm HS
3Ohm
Current - Output / Channel
25A
100mA
Current - Peak Output
-
3.5A
Voltage - Supply
10.8V ~ 13.2V
2.7V ~ 5.5V
Voltage - Load
10.8V ~ 13.2V
5V ~ 13.2V
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-VFQFN Exposed Pad
16-TFQFN Exposed Pad
Supplier Device Package
68-QFN (10x10)
16-QFN (4x4)