ISL6595DRZ-TK
ISL6595DRZ-TK
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
History Price: $6.68000
In Stock: 31200
ISL6595DRZ-TK vs ISL6506CBZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Programmable
-
-
Applications
Digital Multiphase Controller
Power Supply Controller/Monitor
Voltage - Input
-
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
100 mA
3.6 mA
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
48-QFN (7x7)
8-SOIC-EP