Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Intersil ISL6595DRZ-TK
ISL6595DRZ-TK
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
SWITCHING CONTROLLER
Manufacturer:
Intersil
Datasheet:
ISL6595DRZ-TK Datasheet
History Price: $6.68000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6595DRZ-TK vs ISL6595DRZ
Part No
ISL6595DRZ-TK
ISL6595DRZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Programmable
-
-
Applications
Digital Multiphase Controller
Digital Multiphase Controller
Voltage - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
100 mA
100 mA
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
48-QFN (7x7)