☰
ISL6612CB
ISL6612CB
Obsolete
Description:  HALF BRIDGE BASED MOSFET DRIVER
Manufacturer:  Intersil
Datasheet:   ISL6612CB Datasheet
History Price: $2.96000
In Stock: 33840
ISL6612CB vs ISL2100AAR3Z
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Synchronous
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
10.8V ~ 13.2V
9V ~ 14V
Logic Voltage - VIL, VIH
-
3.7V, 7.4V
Current - Peak Output (Source, Sink)
1.25A, 2A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
36 V
114 V
Rise / Fall Time (Typ)
26ns, 18ns
10ns, 10ns
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
9-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
9-DFN-EP (3x3)