Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Renesas Electronics ISL6614AIB
ISL6614AIB
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 14SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ISL6614AIB Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6614AIB vs ISL2100AAR3Z
Part No
ISL6614AIB
ISL2100AAR3Z
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Synchronous
Independent
Number of Drivers
4
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
10.8V ~ 13.2V
9V ~ 14V
Logic Voltage - VIL, VIH
-
3.7V, 7.4V
Current - Peak Output (Source, Sink)
1.25A, 2A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
36 V
114 V
Rise / Fall Time (Typ)
26ns, 18ns
10ns, 10ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
9-VFDFN Exposed Pad
Supplier Device Package
14-SOIC
9-DFN-EP (3x3)