Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL68124IRAZ
ISL68124IRAZ
Last Time Buy
PMIC - Power Supply Controllers, Monitors
Description:
PMBUS X+Y 4 PHASE DIGI CONTLR 40
Manufacturer:
Renesas Electronics
Datasheet:
ISL68124IRAZ Datasheet
History Price: $6.11220
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL68124IRAZ vs ISL9501CRZ
Part No
ISL68124IRAZ
ISL9501CRZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Last Time Buy
Obsolete
Programmable
-
-
Applications
Telecommunications
-
Voltage - Input
-
-
Voltage - Supply
3.135V ~ 3.465V
-
Current - Supply
63 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
40-QFN (6x6)