Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Renesas Electronics ISL69225IRCZ-TR5868
ISL69225IRCZ-TR5868
Obsolete
PMIC - Special Purpose Regulators
Description:
IC DGTL CONTROLLER 40QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL69225IRCZ-TR5868 Datasheet
History Price: Obsolete
In Stock: 23060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL69225IRCZ-TR5868 vs ISL95870BHRZ-T
Part No
ISL69225IRCZ-TR5868
ISL95870BHRZ-T
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
Robust Ripple Regulator (R3)
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
Controller, GPU Core Power
Voltage - Input
-
3.3V ~ 25V
Number of Outputs
-
1
Voltage - Output
-
0.5V ~ 5V
Operating Temperature
-
-10 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-VFQFN Exposed Pad
Supplier Device Package
-
20-QFN (3x4)