☰
ISL81487LIB
ISL81487LIB
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Intersil
Datasheet:   ISL81487LIB Datasheet
History Price: $2.25000
In Stock: 31360
ISL81487LIB vs ISL8563IB
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS562
Number of Drivers/Receivers
1/1
2/2
Duplex
Half
Full
Receiver Hysteresis
70 mV
500 mV
Data Rate
5Mbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
18-SOIC