☰
ISL83080EIUZ
ISL83080EIUZ
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 10MSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 44800
ISL83080EIUZ vs ISL8563ECB
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS562
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
20 mV
70 mV
Data Rate
115Kbps
5Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
10-MSOP
18-SOIC