Multiplexer/Demultiplexer Circuit
4:1
8:1
On-State Resistance (Max)
750mOhm
750mOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
120mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
Charge Injection
-65pC
-39pC
Channel Capacitance (CS(off), CD(off))
62pF, 218pF
65pF, 470pF
Current - Leakage (IS(off)) (Max)
4nA
4nA
Crosstalk
-100dB @ 100kHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TQFN (3x3)
16-TSSOP