ISL84782IRZ
ISL84782IRZ
Active
Description:  IC SWITCH SP4TX2 750MOHM 16TQFN
Manufacturer:  Intersil
Datasheet:   ISL84782IRZ Datasheet
History Price: $1.65000
In Stock: 25360
ISL84782IRZ vs ISL84782IR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Switch Circuit
SP4T
SP4T
Multiplexer/Demultiplexer Circuit
4:1
4:1
Number of Circuits
2
2
On-State Resistance (Max)
750mOhm
750mOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
120mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-65pC
-65pC
Channel Capacitance (CS(off), CD(off))
62pF, 218pF
62pF, 218pF
Current - Leakage (IS(off)) (Max)
4nA
4nA
Crosstalk
-100dB @ 100kHz
-100dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-TQFN (3x3)
16-TQFN (3x3)