Packaging
Tape & Reel (TR)
Bulk
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
500mOhm
250mOhm
Channel-to-Channel Matching (ΔRon)
60mOhm
40mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.5V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
40ns, 20ns
25ns, 23ns
Charge Injection
170pC
-120pC
Channel Capacitance (CS(off), CD(off))
62pF
106pF
Current - Leakage (IS(off)) (Max)
100nA
50nA
Crosstalk
-85dB @ 100kHz
-98dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
10-MSOP
16-QFN (3x3)